Cirrus Logic, Inc. Dsp CS49844A-CQZ

Description
Audio DSPs IC Dolby & DTS HD Audio Decodr 32B DSP Product overview: CS49844A-CQZ from Cirrus Logic is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-CS49844A-CQZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Audio DSPs IC Dolby & DTS HD Audio Decodr 32B DSP Product overview: CS49844A-CQZ from Cirrus Logic is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-CS49844A-CQZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio DSPs IC Dolby & DTS HD Audio Decodr 32B DSP Product overview: CS49844A-CQZ from Cirrus Logic is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-CS49844A-CQZ can be used for catalog matching and distributor lookup.

Audio DSPs IC Dolby & DTS HD Audio Decodr 32B DSP Product overview: CS49844A-CQZ from Cirrus Logic is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-CS49844A-CQZ can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - DSP (Digital Signal Processors) - CS49844A-CQZ - 802609-CS49844A-CQZ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - CS49844A-CQZ
802609-CS49844A-CQZ
Embedded - Embedded - DSP (Digital Signal Processors) - CS49844A-CQZ 802609-CS49844A-CQZ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 802609-CS49844A-CQZ Type: Fixed Point Voltage - I/O: 3.3V Interface: I2C, SPI Clock Rate: 300MHz On-Chip RAM: 2.88MB Voltage - Core: 1.00V Temperature Range - Operating: 0°C ~ 70°C Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited)

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 802609-CS49844A-CQZ
Type: Fixed Point
Voltage - I/O: 3.3V
Interface: I2C, SPI
Clock Rate: 300MHz
On-Chip RAM: 2.88MB
Voltage - Core: 1.00V
Temperature Range - Operating: 0°C ~ 70°C
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)

Buy Now
Embedded - DSP (Digital Signal Processors) - CS49844A-CQZ - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
CS49844A-CQZ
Embedded - DSP (Digital Signal Processors) CS49844A-CQZ
IC DSP 32BIT DUAL AUDIO 128LQFP

IC DSP 32BIT DUAL AUDIO 128LQFP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
CS49844A-CQZ
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) CS49844A-CQZ
IC DSP 32BIT DUAL AUDIO 144LQFP

IC DSP 32BIT DUAL AUDIO 144LQFP

Supplier's Site
DSP (Digital Signal Processors) - CS49844A-CQZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
CS49844A-CQZ
DSP (Digital Signal Processors) CS49844A-CQZ
IC DSP 32BIT DUAL AUDIO 144LQFP

IC DSP 32BIT DUAL AUDIO 144LQFP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-CS49844A-CQZ 802609-CS49844A-CQZ CS49844A-CQZ CS49844A-CQZ CS49844A-CQZ
Product Name Dsp Embedded - Embedded - DSP (Digital Signal Processors) - CS49844A-CQZ Embedded - DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Data Bus 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

SMOMAPL138B-HIREL Low-Power Applications Processor - SMOMAPL138BGWTA3R - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-21368KBP-2A - Lingto Electronic Limited
Specs
Clock Speed 333 MHz
Interface Type DAI, DPI
View Details
DSP (Digital Signal Processors) - DSPIC30F601220IPF-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type TQFP; Other; 64-TQFP
Pin Count 64
View Details