TMS320BC57SPGE80 -- EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Rochester Electronics
Embedded - DSP (Digital Signal Processors)
TMS320BC57SPGE80
Description
IC DSP 144-LQFP
-
Lingto Electronic Limited
Datasheet
Description
IC DSP 144-LQFP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
TMS320BC57SPGE80 |
|
Product Name
|
Embedded - DSP (Digital Signal Processors) |
|
Clock Speed
|
80 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
0.95V, 1.1V, 1.2V, 1.35V
Clock Speed
750 to 1000 MHz
Operating Temperature
0 to 90 C (32 to 194 F)
View Details
5 suppliers
Clock Speed
400 MHz
Interface Type
I²C; SPI; UART; USART; SCI; DAI, DPI, EBI/EMI, I²C, SCI, SPI, SSP, UART/USART
View Details
Data Bus
32-Bit
Package Type
QFP; Other; 128-LQFP (14x20)
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
6 suppliers
Data Bus
8-Bit
Supply Voltage
2.5V; 3V; 3.3V; 3.6V
Package Type
FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details