Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1196CPAG ADS1196CPAG

Description
Manufacturer: Texas Instruments Win Source Part Number: 039149-ADS1196CPAG Packaging: Tray Power (Watts): 6.9mW Number of Bits: 16 Number of Channels: 6 Categories: Integrated Circuits Status: Active Case / Package: 64-TQFP (10x10) Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 039149-ADS1196CPAG Packaging: Tray Power (Watts): 6.9mW Number of Bits: 16 Number of Channels: 6 Categories: Integrated Circuits Status: Active Case / Package: 64-TQFP (10x10) Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1196CPAG - 039149-ADS1196CPAG - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1196CPAG
039149-ADS1196CPAG
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1196CPAG 039149-ADS1196CPAG
Manufacturer: Texas Instruments Win Source Part Number: 039149-ADS1196CPAG Packaging: Tray Power (Watts): 6.9mW Number of Bits: 16 Number of Channels: 6 Categories: Integrated Circuits Status: Active Case / Package: 64-TQFP (10x10) Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 039149-ADS1196CPAG
Packaging: Tray
Power (Watts): 6.9mW
Number of Bits: 16
Number of Channels: 6
Categories: Integrated Circuits
Status: Active
Case / Package: 64-TQFP (10x10)
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 039149-ADS1196CPAG
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1196CPAG
Package Type QFP; 64-TQFP (10x10)
Unlock Full Specs
to access all available technical data

Similar Products

CMOS Low Voltage, High Speed Precision Quad SPST NC Analog Switches - ALD4211PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
Dual-Channel Switch LNA Module - QPB9337 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 114 mA
View Details
Signal Switches, Multiplexers, Decoders - 568-8849-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; "24-SSOP
View Details
2 suppliers