Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2442IPWR TLV2442IPWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 900170-TLV2442IPWR Series: Automotive, AEC-Q100, LinCMOS™ Operating Temperature Range: -40°C ~ 85°C Features: CMOS Amplifier Circuit Rail-to-Rail 8-TSSOP Package: Bulk Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900170-TLV2442IPWR Series: Automotive, AEC-Q100, LinCMOS™ Operating Temperature Range: -40°C ~ 85°C Features: CMOS Amplifier Circuit Rail-to-Rail 8-TSSOP Package: Bulk Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2442IPWR - 900170-TLV2442IPWR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2442IPWR
900170-TLV2442IPWR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2442IPWR 900170-TLV2442IPWR
Manufacturer: Texas Instruments Win Source Part Number: 900170-TLV2442IPWR Series: Automotive, AEC-Q100, LinCMOS™ Operating Temperature Range: -40°C ~ 85°C Features: CMOS Amplifier Circuit Rail-to-Rail 8-TSSOP Package: Bulk Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001

Manufacturer: Texas Instruments
Win Source Part Number: 900170-TLV2442IPWR
Series: Automotive, AEC-Q100, LinCMOS™
Operating Temperature Range: -40°C ~ 85°C
Features: CMOS Amplifier Circuit Rail-to-Rail 8-TSSOP
Package: Bulk
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2442IPWR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2442IPWR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2442IPWR
IC CMOS 2 CIRCUIT 8TSSOP

IC CMOS 2 CIRCUIT 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 900170-TLV2442IPWR TLV2442IPWR
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2442IPWR Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Operational Amplifier IC - 771-BUF06703PWRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 4.5 to 16 volts
Slew Rate 1 V/µs
View Details
2 suppliers
Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1701SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
7 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 4127KG - Lingto Electronic Limited
Specs
Source Current (IS) 20 milliamps
Bandwidth 0.0900 MHz
View Details