Rochester Electronics Data Acquisition - Analog to Digital Converters (ADC) TLV1571IPW

Description
IC ADC 10BIT SAR 24TSSOP
Description
IC ADC 10BIT SAR 24TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV1571IPW is a 10-bit analog-to-digital converter (ADC) designed for data acquisition applications. It operates with a single supply voltage ranging from 2.7 V to 5.5 V and features a maximum throughput rate of 1.25 MSPS at 5 V. The device supports a wide analog input range from 0 V to AVDD and is characterized by low power consumption, dissipating 12 mW at 3 V and 35 mW at 5 V. This ADC includes a parallel interface for easy integration with digital signal processors and microcontrollers. It also features an auto power-down mode that reduces power consumption to a maximum of 1 mA after conversion, and a software power-down mode that further lowers consumption to 10 µA. The TLV1571IPW is suitable for applications in mass storage, automotive systems, digital servos, process control, and image sensor processing. The device is packaged in a 24-pin SOIC format and is rated for operation in the temperature range of -40°C to 85°C. Its combination of high speed, low power, and versatile input options makes it a viable choice for engineers looking for efficient data acquisition solutions.

Datasheet Summary
Powered by GS/AI

The TLV1571IPW is a 10-bit analog-to-digital converter (ADC) designed for data acquisition applications. It operates with a single supply voltage ranging from 2.7 V to 5.5 V and features a maximum throughput rate of 1.25 MSPS at 5 V. The device supports a wide analog input range from 0 V to AVDD and is characterized by low power consumption, dissipating 12 mW at 3 V and 35 mW at 5 V. This ADC includes a parallel interface for easy integration with digital signal processors and microcontrollers. It also features an auto power-down mode that reduces power consumption to a maximum of 1 mA after conversion, and a software power-down mode that further lowers consumption to 10 µA. The TLV1571IPW is suitable for applications in mass storage, automotive systems, digital servos, process control, and image sensor processing. The device is packaged in a 24-pin SOIC format and is rated for operation in the temperature range of -40°C to 85°C. Its combination of high speed, low power, and versatile input options makes it a viable choice for engineers looking for efficient data acquisition solutions.

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Analog to Digital Converters (ADC) - TLV1571IPW - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
TLV1571IPW
Data Acquisition - Analog to Digital Converters (ADC) TLV1571IPW
IC ADC 10BIT SAR 24TSSOP

IC ADC 10BIT SAR 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number TLV1571IPW
Product Name Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1923057 - RS Components, Ltd.
Specs
Package Type SO
Resolution 10 bits
ADC Type SAR; SAR
View Details
ADC101S101 Single Channel, 0.5 to 1 Msps, 10-Bit  A/D Converter - ADC101S101CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
5 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1342594-SI8935D-IS4 - Win Source Electronics
Specs
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - 5962-9306002MYA - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details