Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - TLE8457BLEXUMA1 TLE8457BLEXUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 899915-TLE8457BLEXUM A1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C Features: 1/1 Transceiver - LINbus PG-TSON-8-1 Package: Bulk Package: 8-TDFN Exposed Pad Mounting: Surface Mount, Wettable Flank Categories: Integrated Circuits (ICs) Case / Package: PG-TSON-8-1 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 899915-TLE8457BLEXUM A1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C Features: 1/1 Transceiver - LINbus PG-TSON-8-1 Package: Bulk Package: 8-TDFN Exposed Pad Mounting: Surface Mount, Wettable Flank Categories: Integrated Circuits (ICs) Case / Package: PG-TSON-8-1 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TLE8457BLEXUMA1 - 899915-TLE8457BLEXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLE8457BLEXUMA1
899915-TLE8457BLEXUMA1
Interface - Interface - Drivers, Receivers, Transceivers - TLE8457BLEXUMA1 899915-TLE8457BLEXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 899915-TLE8457BLEXUM A1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C Features: 1/1 Transceiver - LINbus PG-TSON-8-1 Package: Bulk Package: 8-TDFN Exposed Pad Mounting: Surface Mount, Wettable Flank Categories: Integrated Circuits (ICs) Case / Package: PG-TSON-8-1 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Infineon Technologies
Win Source Part Number: 899915-TLE8457BLEXUMA1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C
Features: 1/1 Transceiver - LINbus PG-TSON-8-1
Package: Bulk
Package: 8-TDFN Exposed Pad
Mounting: Surface Mount, Wettable Flank
Categories: Integrated Circuits (ICs)
Case / Package: PG-TSON-8-1
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 899915-TLE8457BLEXUMA1
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TLE8457BLEXUMA1
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2415-C-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
6 suppliers
RF Front End (LNA + PA) - 2312-QPF5012-ND - DigiKey
Specs
Device Type Front End
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54ALS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8867301LA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers