Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - TLE6250GV33XUMA1 TLE6250GV33XUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 936750-TLE6250GV33XU MA1 Features: 1/1 Transceiver Half CANbus PG-DSO-8 Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: PG-DSO-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 936750-TLE6250GV33XU MA1 Features: 1/1 Transceiver Half CANbus PG-DSO-8 Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: PG-DSO-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TLE6250GV33XUMA1 - 936750-TLE6250GV33XUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLE6250GV33XUMA1
936750-TLE6250GV33XUMA1
Interface - Interface - Drivers, Receivers, Transceivers - TLE6250GV33XUMA1 936750-TLE6250GV33XUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 936750-TLE6250GV33XU MA1 Features: 1/1 Transceiver Half CANbus PG-DSO-8 Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: PG-DSO-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Infineon Technologies
Win Source Part Number: 936750-TLE6250GV33XUMA1
Features: 1/1 Transceiver Half CANbus PG-DSO-8
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: PG-DSO-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 936750-TLE6250GV33XUMA1
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TLE6250GV33XUMA1
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-8755001SA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
 - A6284KLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-177 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details