Rochester Electronics PMIC - PMIC - LED Drivers - TLC5957RTQR TLC5957RTQR

Description
Manufacturer: Texas Instruments Win Source Part Number: 899856-TLC5957RTQR Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 16 Output Linear Shift Register - Dimming 25mA 56-QFN (8x8) Package: Bulk Package: 56-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 56-QFN (8x8) Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 899856-TLC5957RTQR Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 16 Output Linear Shift Register - Dimming 25mA 56-QFN (8x8) Package: Bulk Package: 56-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 56-QFN (8x8) Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - TLC5957RTQR - 899856-TLC5957RTQR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TLC5957RTQR
899856-TLC5957RTQR
PMIC - PMIC - LED Drivers - TLC5957RTQR 899856-TLC5957RTQR
Manufacturer: Texas Instruments Win Source Part Number: 899856-TLC5957RTQR Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 16 Output Linear Shift Register - Dimming 25mA 56-QFN (8x8) Package: Bulk Package: 56-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 56-QFN (8x8) Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 899856-TLC5957RTQR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 16 Output Linear Shift Register - Dimming 25mA 56-QFN (8x8)
Package: Bulk
Package: 56-VFQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 56-QFN (8x8)
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 899856-TLC5957RTQR
Product Name PMIC - PMIC - LED Drivers - TLC5957RTQR
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

2.4 A Two-Channel Flash LED Driver - SKY81299 - Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 to 5.5 volts
Output Voltage 5.5 volts
View Details
PMIC - LED Drivers - LM27953TL/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 20 milliamps
View Details
2 suppliers