Rochester Electronics Logic - Latches TLC59213AIN

Description
IC DRIVER 8BIT PAR I/O 20DIP
Datasheet
Description
IC DRIVER 8BIT PAR I/O 20DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - TLC59213AIN - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
TLC59213AIN
Logic - Latches TLC59213AIN
IC DRIVER 8BIT PAR I/O 20DIP

IC DRIVER 8BIT PAR I/O 20DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number TLC59213AIN
Product Name Logic - Latches
Latch Type D
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74ALVT16373DL,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74ALVCH16843DGGY - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
CD4099B CMOS 8-Bit Addressable Latch - CD4099BPWR - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
6 suppliers
Quad Bistable Latch - 5477/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details