Rochester Electronics Memory - Flash - RC28F128P33B85B RC28F128P33B85B

Description
Manufacturer: Intel Win Source Part Number: 891459-RC28F128P33B8 5B Series: StrataFlash™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (2M x 16) CFI 64-EasyBGA (8x10) Package: Bulk Package: 64-TBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-EasyBGA (8x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 891459-RC28F128P33B8 5B Series: StrataFlash™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (2M x 16) CFI 64-EasyBGA (8x10) Package: Bulk Package: 64-TBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-EasyBGA (8x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - RC28F128P33B85B - 891459-RC28F128P33B85B - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - RC28F128P33B85B
891459-RC28F128P33B85B
Memory - Flash - RC28F128P33B85B 891459-RC28F128P33B85B
Manufacturer: Intel Win Source Part Number: 891459-RC28F128P33B8 5B Series: StrataFlash™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (2M x 16) CFI 64-EasyBGA (8x10) Package: Bulk Package: 64-TBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-EasyBGA (8x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051

Manufacturer: Intel
Win Source Part Number: 891459-RC28F128P33B85B
Series: StrataFlash™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 128Mb (2M x 16) CFI 64-EasyBGA (8x10)
Package: Bulk
Package: 64-TBGA
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 64-EasyBGA (8x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0051

Buy Now Datasheet
IC FLASH 128MBIT CFI 64EASYBGA

IC FLASH 128MBIT CFI 64EASYBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 891459-RC28F128P33B85B RC28F128P33B85B
Product Name Memory - Flash - RC28F128P33B85B Memory
Memory Category Flash Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Rochester Electronics
Specs
Memory Category Flash; Flash
Density 16000 kbits
View Details
Ic, Flash Mem, 16Mbit, 90Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies - 42K8290 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 16000 kbits
Package Type TSOP
View Details
Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details