Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - TB5R2DW TB5R2DW

Description
Manufacturer: Texas Instruments Win Source Part Number: 936121-TB5R2DW Operating Temperature Range: -40°C ~ 85°C Features: 0/4 Receiver - - 16-SOIC Package: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 40 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 936121-TB5R2DW Operating Temperature Range: -40°C ~ 85°C Features: 0/4 Receiver - - 16-SOIC Package: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 40 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TB5R2DW - 936121-TB5R2DW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TB5R2DW
936121-TB5R2DW
Interface - Interface - Drivers, Receivers, Transceivers - TB5R2DW 936121-TB5R2DW
Manufacturer: Texas Instruments Win Source Part Number: 936121-TB5R2DW Operating Temperature Range: -40°C ~ 85°C Features: 0/4 Receiver - - 16-SOIC Package: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 40 HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 936121-TB5R2DW
Operating Temperature Range: -40°C ~ 85°C
Features: 0/4 Receiver - - 16-SOIC
Package: Tube
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 40
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 936121-TB5R2DW
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TB5R2DW
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4658SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54AC04 Hex Inverters - 5962-8760901DA - Texas Instruments
Specs
Technology AC
Device Type SN54AC04 Hex Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details