SY100S355JC -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
SY100S355JC
Description
QUAD MULTIPLEXER/LATCH
-
Lingto Electronic Limited
Datasheet
Description
QUAD MULTIPLEXER/LATCH
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
SY100S355JC |
|
Product Name
|
Logic - Latches |
|
Latch Type
|
D; Transparent-D
|
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
48 mA
High-level Output Current (Source)
15 mA
View Details
Propagation Delay
58 ns
Package Type
SOIC; SOIC
Number of Pins
16
View Details
Lansdale Semiconductor, Inc.
Latch Type
Octal D
Output Characteristics
3-State
Supply Voltage
7 V
View Details