Rochester Electronics Interface - Drivers, Receivers, Transceivers ST16C554DCJ68TR

Description
QUAD ASYNCHRONOUS RECEIVER/TRANS
Datasheet
Description
QUAD ASYNCHRONOUS RECEIVER/TRANS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - ST16C554DCJ68TR - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
ST16C554DCJ68TR
Interface - Drivers, Receivers, Transceivers ST16C554DCJ68TR
QUAD ASYNCHRONOUS RECEIVER/TRANS

QUAD ASYNCHRONOUS RECEIVER/TRANS

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number ST16C554DCJ68TR
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-CIAA-G-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2/5 GHz CH1-13 Wi-Fi/LTE-5G coexBoost & Wi-Fi U-NII 1-3 bandBoost BAWplexer - QPQ4701 - Qorvo
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Package Type Laminate
View Details
KBMPS014265 - KBMPS014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
Modems - ICs and Modules - SI2435-B-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details