Skyworks Solutions, Inc.
Modems - ICs and Modules
SI2435-B-FTR
Description
Modem V.34 24-TSSOP
Request a Quote
Email Supplier
Datasheet
Description
Modem V.34 24-TSSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
SI2435-B-FTR-ND |
|
Product Name
|
Modems - ICs and Modules |
|
Supply Voltage
|
3.3V
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Beamformers
Operating Frequency
18000 to 40000 MHz
View Details
Device Type
Transceiver
Technology
Bluetooth; ZigBee
Interface
USB
View Details
Technology
Bluetooth; 802.11b, g, Bluetooth, WLAN
Supply Voltage
Other; 3V
Operating Frequency
20 to 3000 MHz
View Details
2 suppliers