Rochester Electronics PMIC - PMIC - Supervisors - SP802TCN-L SP802TCN-L

Description
Manufacturer: Sipex Corporation Win Source Part Number: 934738-SP802TCN-L Series: SP802 Operating Temperature Range: 0°C ~ 70°C Features: Supervisor - 1 Channel Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Sipex Corporation Win Source Part Number: 934738-SP802TCN-L Series: SP802 Operating Temperature Range: 0°C ~ 70°C Features: Supervisor - 1 Channel Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - SP802TCN-L - 934738-SP802TCN-L - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - SP802TCN-L
934738-SP802TCN-L
PMIC - PMIC - Supervisors - SP802TCN-L 934738-SP802TCN-L
Manufacturer: Sipex Corporation Win Source Part Number: 934738-SP802TCN-L Series: SP802 Operating Temperature Range: 0°C ~ 70°C Features: Supervisor - 1 Channel Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Sipex Corporation
Win Source Part Number: 934738-SP802TCN-L
Series: SP802
Operating Temperature Range: 0°C ~ 70°C
Features: Supervisor - 1 Channel
Package: Bulk
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Supervisors - SP802TCN-L - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
SP802TCN-L
PMIC - Supervisors SP802TCN-L
IC SUPERVISOR 1 CHANNEL SIPEX

IC SUPERVISOR 1 CHANNEL SIPEX

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 934738-SP802TCN-L SP802TCN-L
Product Name PMIC - PMIC - Supervisors - SP802TCN-L PMIC - Supervisors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

TPS3823-30-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
Voltage References - 1915079P - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details