Rochester Electronics Quad LED Driver IC SP6687ER1-L

Description
SP6687 - 4 CHANNEL CHARGE PUMP W Product overview: SP6687ER1-L from Rochester Electronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Quad, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SP6687ER1-L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SP6687 - 4 CHANNEL CHARGE PUMP W Product overview: SP6687ER1-L from Rochester Electronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Quad, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SP6687ER1-L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad LED Driver IC
137-SP6687ER1-L
Quad LED Driver IC 137-SP6687ER1-L
SP6687 - 4 CHANNEL CHARGE PUMP W Product overview: SP6687ER1-L from Rochester Electronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Quad, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SP6687ER1-L can be used for catalog matching and distributor lookup.

SP6687 - 4 CHANNEL CHARGE PUMP W Product overview: SP6687ER1-L from Rochester Electronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Quad, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SP6687ER1-L can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - LED Drivers - SP6687ER1-L - 896950-SP6687ER1-L - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - SP6687ER1-L
896950-SP6687ER1-L
PMIC - PMIC - LED Drivers - SP6687ER1-L 896950-SP6687ER1-L
Manufacturer: Sipex Corporation Win Source Part Number: 896950-SP6687ER1-L Operating Temperature Range: -40°C ~ 85°C Features: LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming - 16-QFN (4x4) Package: Bulk Package: 16-VQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Sipex Corporation
Win Source Part Number: 896950-SP6687ER1-L
Operating Temperature Range: -40°C ~ 85°C
Features: LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming - 16-QFN (4x4)
Package: Bulk
Package: 16-VQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - LED Drivers - SP6687ER1-L - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
SP6687ER1-L
PMIC - LED Drivers SP6687ER1-L
SP6687 - 4 CHANNEL CHARGE PUMP W

SP6687 - 4 CHANNEL CHARGE PUMP W

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers
Product Number 137-SP6687ER1-L 896950-SP6687ER1-L SP6687ER1-L
Product Name Quad LED Driver IC PMIC - PMIC - LED Drivers - SP6687ER1-L PMIC - LED Drivers
Package Type 16-VQFN Exposed Pad 16-QFN (4x4)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - AAT3192IJQ-1-T1 - 007760-AAT3192IJQ-1-T1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Current 30 milliamps
View Details
4 suppliers
PMIC - PMIC - LED Drivers - A6275SLWTR-T - 122316-A6275SLWTR-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Output Voltage 4 volts
View Details
5 suppliers
LED Drivers - 2800036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 30 watts
Features RoHS Compliant
View Details
PMIC - LED Drivers - 98-0522PBF - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers