Infineon Technologies AG LITIX™ - Automotive LED Driver IC, LITIX™ Basic TLD2311EL

Description
LITIX™ Basic TLD2311EL is a three channel high side driver IC with integrated output stages The TLD2311EL is designed to control LEDs with a current up to 120 mA. In typical automotive applications the device is capable to drive i.e. 3 red LEDs per chain (total 9 LEDs) with a current up to 60mA, which is limited by thermal cooling aspects. The output current is controlled practically independent of load and supply voltage changes. Summary of Features 3 Channel device with integrated output stages (current sources), optimized to drive LEDs Output current up to 120mA per channel Low current consumption in sleep mode PWM-operation supported via VS- and EN-pin Output current adjustable via external low power resistor and possibility to connect PTC resistor for LED protection during over temperature conditions Reverse polarity protection Overload protection Undervoltage detection Open load and short circuit to GND diagnosis Wide temperature range: -40 °C < Tj < 150 °C PG-SSOP14 package with exposed heatslug Green Product (RoHS compliant) AEC Qualified Potential Applications Exterior LED lighting applications such as tail/brake light, turn indicator, position light, side marker,... Interior LED lighting applications such as ambient lighting (e.g. RGB), interior illumination and dash board lighting Applications On-board charging (OBC) for electric vehicles Roof control module with interior and ambient light control
Request a Quote Datasheet
Description
LITIX™ Basic TLD2311EL is a three channel high side driver IC with integrated output stages The TLD2311EL is designed to control LEDs with a current up to 120 mA. In typical automotive applications the device is capable to drive i.e. 3 red LEDs per chain (total 9 LEDs) with a current up to 60mA, which is limited by thermal cooling aspects. The output current is controlled practically independent of load and supply voltage changes. Summary of Features 3 Channel device with integrated output stages (current sources), optimized to drive LEDs Output current up to 120mA per channel Low current consumption in sleep mode PWM-operation supported via VS- and EN-pin Output current adjustable via external low power resistor and possibility to connect PTC resistor for LED protection during over temperature conditions Reverse polarity protection Overload protection Undervoltage detection Open load and short circuit to GND diagnosis Wide temperature range: -40 °C < Tj < 150 °C PG-SSOP14 package with exposed heatslug Green Product (RoHS compliant) AEC Qualified Potential Applications Exterior LED lighting applications such as tail/brake light, turn indicator, position light, side marker,... Interior LED lighting applications such as ambient lighting (e.g. RGB), interior illumination and dash board lighting Applications On-board charging (OBC) for electric vehicles Roof control module with interior and ambient light control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LITIX™ - Automotive LED Driver IC, LITIX™ Basic - TLD2311EL - Infineon Technologies AG
Neubiberg, Germany
LITIX™ - Automotive LED Driver IC, LITIX™ Basic
TLD2311EL
LITIX™ - Automotive LED Driver IC, LITIX™ Basic TLD2311EL
LITIX™ Basic TLD2311EL is a three channel high side driver IC with integrated output stages The TLD2311EL is designed to control LEDs with a current up to 120 mA. In typical automotive applications the device is capable to drive i.e. 3 red LEDs per chain (total 9 LEDs) with a current up to 60mA, which is limited by thermal cooling aspects. The output current is controlled practically independent of load and supply voltage changes. Summary of Features 3 Channel device with integrated output stages (current sources), optimized to drive LEDs Output current up to 120mA per channel Low current consumption in sleep mode PWM-operation supported via VS- and EN-pin Output current adjustable via external low power resistor and possibility to connect PTC resistor for LED protection during over temperature conditions Reverse polarity protection Overload protection Undervoltage detection Open load and short circuit to GND diagnosis Wide temperature range: -40 °C < Tj < 150 °C PG-SSOP14 package with exposed heatslug Green Product (RoHS compliant) AEC Qualified Potential Applications Exterior LED lighting applications such as tail/brake light, turn indicator, position light, side marker,... Interior LED lighting applications such as ambient lighting (e.g. RGB), interior illumination and dash board lighting Applications On-board charging (OBC) for electric vehicles Roof control module with interior and ambient light control

LITIX™ Basic TLD2311EL is a three channel high side driver IC with integrated output stages

The TLD2311EL is designed to control LEDs with a current up to 120 mA. In typical automotive applications the device is capable to drive i.e. 3 red LEDs per chain (total 9 LEDs) with a current up to 60mA, which is limited by thermal cooling aspects. The output current is controlled practically independent of load and supply voltage changes.


Summary of Features

  • 3 Channel device with integrated output stages (current sources), optimized to drive LEDs
  • Output current up to 120mA per channel
  • Low current consumption in sleep mode
  • PWM-operation supported via VS- and EN-pin
  • Output current adjustable via external low power resistor and possibility to connect PTC resistor for LED protection during over temperature conditions
  • Reverse polarity protection
  • Overload protection
  • Undervoltage detection
  • Open load and short circuit to GND diagnosis
  • Wide temperature range: -40 °C < Tj < 150 °C
  • PG-SSOP14 package with exposed heatslug
  • Green Product (RoHS compliant)
  • AEC Qualified

Potential Applications

  • Exterior LED lighting applications such as tail/brake light, turn indicator, position light, side marker,...
  • Interior LED lighting applications such as ambient lighting (e.g. RGB), interior illumination and dash board lighting

Applications

  • On-board charging (OBC) for electric vehicles
  • Roof control module with interior and ambient light control
Supplier's Site Datasheet
LED Driver IC - 745-TLD2311EL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
LED Driver IC
745-TLD2311EL
LED Driver IC 745-TLD2311EL
LED Lighting Driver ICs LITIX Product overview: TLD2311EL from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-TLD2311EL can be used for catalog matching and distributor lookup.

LED Lighting Driver ICs LITIX Product overview: TLD2311EL from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-TLD2311EL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD.
Product Category LED Drivers LED Drivers
Product Number TLD2311EL 745-TLD2311EL
Product Name LITIX™ - Automotive LED Driver IC, LITIX™ Basic LED Driver IC
Form Factor Intgrated Circuit (IC)
Output Current 60 milliamps
Number of Channels 3 # 3 #
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver IC - 137-ICL5102XUMA2 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Input Voltage 8.5 to 18 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
View Details
8 suppliers
LED Drivers - 448-TLD5098EPXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 45 volts
Output Voltage 4.5 to 5.5 volts
View Details
6 suppliers
LED Dimming Driver IC - CDM10VD - Infineon Technologies AG
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 5 milliamps
Package Type PG-SOT23-6
View Details