Rochester Electronics Interface - Drivers, Receivers, Transceivers SP3243EBEA

Description
RS-232 TRANSCEIVER
Datasheet
Description
RS-232 TRANSCEIVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - SP3243EBEA - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
SP3243EBEA
Interface - Drivers, Receivers, Transceivers SP3243EBEA
RS-232 TRANSCEIVER

RS-232 TRANSCEIVER

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SP3243EBEA
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-QCAA-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
13.75 - 14.5 Ku-Band Quad 4x2 Tx Beamformer IC - AWMF-0241 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 13750 to 14500 MHz
View Details
Monopulse Comparators RFM020180 - RFM020180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 18000 MHz
View Details
Telecom - SI32286-A-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 56-VFQFN Exposed Pad
View Details