The SNJ54LS174FK is a hex quadruple D-type flip-flop with clear functionality, designed for use in various digital applications. It features a low-power Schottky TTL design, which allows for high-speed operation while maintaining low power consumption. The device operates over a temperature range of -55°C to 125°C, making it suitable for military and industrial applications. This flip-flop is housed in a LCCC package with 20 pins, and it is compliant with RoHS standards. The product is intended for use in environments where reliability and performance are critical. The SNJ54LS174FK is part of a broader series of flip-flops, ensuring compatibility with other components in the same family.
54LS174 HEX D-TYPE FLIP-FLOPS WI
| Lingto Electronic Limited | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SNJ54LS174FK |
| Product Name | Logic - Flip Flops |