Rochester Electronics Logic - Flip Flops 74ABT377CSC

Description
IC FF D-TYPE SNGL 8BIT 20SOIC
Datasheet
Description
IC FF D-TYPE SNGL 8BIT 20SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74ABT377CSC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ABT377CSC
Logic - Flip Flops 74ABT377CSC
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74ABT377CSC
Product Name Logic - Flip Flops
fMAX 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 100331PC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 400 MHz
View Details
SN54AHC74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9686001Q2A - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
View Details
4 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Logic - Flip Flops - 74ALVCH16823DGG:11 - Lingto Electronic Limited
Specs
fMAX 350 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
3 suppliers