SNJ54HC533J -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
SNJ54HC533J
Description
D LATCH, 1-FUNC, 8-BIT
-
Lingto Electronic Limited
Datasheet
Description
D LATCH, 1-FUNC, 8-BIT
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
SNJ54HC533J |
|
Product Name
|
Logic - Latches |
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Supply Voltage
3V; 10
Operating Current
0.0600 mA
Propagation Delay
200 ns
View Details
5 suppliers
Latch Type
Transparent-D
Output Characteristics
3-State
Supply Voltage
4.5V ~ 5.5V
View Details
5 suppliers