Rochester Electronics Logic - Flip Flops SNJ54F74J

Description
54F74 DUAL POSITIVE-EDGE-TRIGGE R
Datasheet
Description
54F74 DUAL POSITIVE-EDGE-TRIGGE R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - SNJ54F74J - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SNJ54F74J
Logic - Flip Flops SNJ54F74J
54F74 DUAL POSITIVE-EDGE-TRIGGE R

54F74 DUAL POSITIVE-EDGE-TRIGGER

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number SNJ54F74J
Product Name Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

SN74AVC16722 22-Bit Flip-Flop With 3-State Outputs - 74AVC16722DGGRE4 - Texas Instruments
Specs
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
Propagation Delay 7.7 ns
View Details
5 suppliers
Flip Flops - 74AHCT377PW,118-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Logic - Flip Flops - 74ACT16374SSC - Lingto Electronic Limited
Specs
fMAX 71 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details