Rochester Electronics Interface - Drivers, Receivers, Transceivers SN75ALS085DW

Description
IC TRANSCEIVER 2/2 24SOIC
Description
IC TRANSCEIVER 2/2 24SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The SN75ALS085DW is a dual-channel driver/receiver designed for use in the AUI of ANSI/IEEE Std 802.3-1988. It operates with a balanced 78-,Ѷ load and can transmit signals over twisted-pair cables up to 50 meters in length. The device features a squelch function that ensures only valid differential signals are processed, enhancing signal integrity by preventing noise from causing false transitions during idle states. This component includes interdevice loopback paths for system testing, allowing for easy fault isolation and network diagnostics. The driver inputs are ECL compatible, and the device is designed to withstand various fault conditions without sustaining damage. It also incorporates power-up and power-down protection to prevent unintended network traffic during initialization. The SN75ALS085DW is characterized for operation within a temperature range of 0°C to 70°C and is available in both plastic small-outline (DW) and standard plastic DIP (NT) packages.

Datasheet Summary
Powered by GS/AI

The SN75ALS085DW is a dual-channel driver/receiver designed for use in the AUI of ANSI/IEEE Std 802.3-1988. It operates with a balanced 78-,Ѷ load and can transmit signals over twisted-pair cables up to 50 meters in length. The device features a squelch function that ensures only valid differential signals are processed, enhancing signal integrity by preventing noise from causing false transitions during idle states. This component includes interdevice loopback paths for system testing, allowing for easy fault isolation and network diagnostics. The driver inputs are ECL compatible, and the device is designed to withstand various fault conditions without sustaining damage. It also incorporates power-up and power-down protection to prevent unintended network traffic during initialization. The SN75ALS085DW is characterized for operation within a temperature range of 0°C to 70°C and is available in both plastic small-outline (DW) and standard plastic DIP (NT) packages.

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - SN75ALS085DW - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
SN75ALS085DW
Interface - Drivers, Receivers, Transceivers SN75ALS085DW
IC TRANSCEIVER 2/2 24SOIC

IC TRANSCEIVER 2/2 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN75ALS085DW
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Drivers, Receivers, Transceivers - 5442ADMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Radio module eXtra Long Range (XLR) - AS-XBEE-XLR - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - BCM20732A0KML2G-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage Other; 3.8V
View Details
Monopulse Comparators RFM005040 - RFM005040 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 4000 MHz
View Details