SN75178BD -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
SN75178BD
Description
LINE TRANSCEIVER
-
Lingto Electronic Limited
Datasheet
Description
LINE TRANSCEIVER
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
SN75178BD
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
SN75178BD |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth
Operating Frequency
2400 MHz
View Details
2 suppliers
Device Type
Beamformers
Features
RoHS
Operating Frequency
37000 to 43500 MHz
View Details
Device Type
Beamformers
Operating Frequency
24000 to 30000 MHz
View Details
Data Rate
2.4 kbps
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details