Rochester Electronics Logic - Latches SN74LVTH162373DL

Description
IC D-TYPE LATCH TRNSP 3ST 48SSOP
Datasheet
Description
IC D-TYPE LATCH TRNSP 3ST 48SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - SN74LVTH162373DL - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LVTH162373DL
Logic - Latches SN74LVTH162373DL
IC D-TYPE LATCH TRNSP 3ST 48SSOP

IC D-TYPE LATCH TRNSP 3ST 48SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number SN74LVTH162373DL
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LVQ573SC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details
Latches - 74HC259DB,118-ND - DigiKey
Specs
Latch Type Addressable D
Output Characteristics Standard
Supply Voltage 2V ~ 6V
View Details
4 suppliers
CD4042B CMOS Quad Clocked 'D' Latch - CD4042BDE4 - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
50 MHz Presettable Decade Counter/Latch - 54196/C,A - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details