Rochester Electronics Logic - Latches SN74LV573ATNS

Description
IC D-TYPE LATCH SGL 3-ST 20SO
Datasheet
Description
IC D-TYPE LATCH SGL 3-ST 20SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - SN74LV573ATNS - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LV573ATNS
Logic - Latches SN74LV573ATNS
IC D-TYPE LATCH SGL 3-ST 20SO

IC D-TYPE LATCH SGL 3-ST 20SO

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number SN74LV573ATNS
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HC373PW,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
CD4042B CMOS Quad Clocked 'D' Latch - CD4042BDT - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
5 suppliers
Latches - 74LVT162373DL,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
4 suppliers