Rochester Electronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4052AN SN74LV4052AN

Description
Manufacturer: Texas Instruments Win Source Part Number: 896717-SN74LV4052AN Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896717-SN74LV4052AN Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4052AN - 896717-SN74LV4052AN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4052AN
896717-SN74LV4052AN
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4052AN 896717-SN74LV4052AN
Manufacturer: Texas Instruments Win Source Part Number: 896717-SN74LV4052AN Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 896717-SN74LV4052AN
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Bulk
Package: 16-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 896717-SN74LV4052AN
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4052AN
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS240A Octal Buffers/Drivers With 3-State Outputs - 5962-8859101SA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Interface - Interface - Sensor and Detector Interfaces - A5366CLWTR-T - 076701-A5366CLWTR-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4205/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details