Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC LATCHES
ROCHESTER ELECTRONICS
SN74LV373ATNS -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
SN74LV373ATNS
Description
IC D-TYPE LATCH SGL 3-ST 20SO
Lingto Electronic Limited
Done
Datasheet
Description
IC D-TYPE LATCH SGL 3-ST 20SO
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LV373ATNS
Logic - Latches
SN74LV373ATNS
IC D-TYPE LATCH SGL 3-ST 20SO
IC D-TYPE LATCH SGL 3-ST 20SO
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Logic Latches
Product Number
SN74LV373ATNS
Product Name
Logic - Latches
Latch Type
D; Transparent-D
Unlock Full Specs
to access all available technical data
Similar Products
Nexperia B.V.
Octal D-type transparent latch; 3-state
74AHCT573BQ-Q100X
Specs
Latch Type
Transparent-D
Output Characteristics
3-State
Features
ESD Protection
View Details
5
suppliers
Rochester Electronics
Logic - Latches
74LCX841WMX
Specs
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Texas Instruments
CD54HC533 High Speed CMOS Logic Octal InvertingTransparent Latch with 3-State Outputs
CD54HC533F3A
Specs
Latch Type
Transparent-D
Output Characteristics
3-State
Operating Current
0.0800 mA
View Details
4
suppliers
Lansdale Semiconductor, Inc.
Quad Latch
4337/C,A
Specs
Supply Voltage
7 VDC
Propagation Delay
25 ns
Power Dissipation
150 milliwatts
View Details