Rochester Electronics Logic - Logic - Latches - SN74LS375NS SN74LS375NS

Description
Manufacturer: Texas Instruments Win Source Part Number: 934635-SN74LS375NS Series: * Features: Channel IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 934635-SN74LS375NS Series: * Features: Channel IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74LS375NS
934635-SN74LS375NS
Logic - Logic - Latches - SN74LS375NS 934635-SN74LS375NS
Manufacturer: Texas Instruments Win Source Part Number: 934635-SN74LS375NS Series: * Features: Channel IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 934635-SN74LS375NS
Series: *
Features: Channel IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Latches - SN74LS375NS - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LS375NS
Logic - Latches SN74LS375NS
IC QUAD BISTABLE LATCH 16SO

IC QUAD BISTABLE LATCH 16SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number 934635-SN74LS375NS SN74LS375NS
Product Name Logic - Logic - Latches - SN74LS375NS Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACT373DM/B - Rochester Electronics
Rochester Electronics
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Package Type DIP; CDIP20
View Details
3 suppliers
SN74LVTH16373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs - 74LVTH16373DLRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 3.3
View Details
Latches - 1727-5999-2-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
Specs
Supply Voltage 2.3 V ~ 3.6 V
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 8 mA
View Details