Rochester Electronics Logic - Logic - Latches - SN74LS279DR2 SN74LS279DR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 934629-SN74LS279DR2 Operating Temperature Range: 0°C ~ 70°C Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-SO Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 934629-SN74LS279DR2 Operating Temperature Range: 0°C ~ 70°C Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-SO Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74LS279DR2
934629-SN74LS279DR2
Logic - Logic - Latches - SN74LS279DR2 934629-SN74LS279DR2
Manufacturer: ON Semiconductor Win Source Part Number: 934629-SN74LS279DR2 Operating Temperature Range: 0°C ~ 70°C Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-SO Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: ON Semiconductor
Win Source Part Number: 934629-SN74LS279DR2
Operating Temperature Range: 0°C ~ 70°C
Package: Bulk
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
Logic - Latches - SN74LS279DR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LS279DR2
Logic - Latches SN74LS279DR2
R-S LATCH, LS SERIES, 4 FUNC, LO

R-S LATCH, LS SERIES, 4 FUNC, LO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number 934629-SN74LS279DR2 SN74LS279DR2
Product Name Logic - Logic - Latches - SN74LS279DR2 Logic - Latches
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 16-SO; SOIC
Latch Type S-R
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HCT373BQ-Q100115 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
CD4042B CMOS Quad Clocked 'D' Latch - CD4042BDR - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
6 suppliers
Dual 4-Bit Addressable Latch - 54LS256/E,F - Lansdale Semiconductor, Inc.
Specs
Latch Type Transparent-D
Supply Voltage 7 V
Propagation Delay 19 ns
View Details