SN74HCT563N -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
SN74HCT563N
Description
BUS DRIVER, HCT SERIES
-
Lingto Electronic Limited
Datasheet
Description
BUS DRIVER, HCT SERIES
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
SN74HCT563N |
|
Product Name
|
Logic - Latches |
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
4 mA
High-level Output Current (Source)
4 mA
View Details
Latch Type
Transparent-D
Output Characteristics
3-State
Supply Voltage
2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
Latch Type
D
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
LCCC
View Details
Lansdale Semiconductor, Inc.
Supply Voltage
7 VDC
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
DIP (optional feature); Lead Flat Pack
View Details