SN74HCT533N -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
SN74HCT533N
Description
BUS DRIVER, HCT SERIES
-
Lingto Electronic Limited
Datasheet
Description
BUS DRIVER, HCT SERIES
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
SN74HCT533N |
|
Product Name
|
Logic - Latches |
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Latch Type
Transparent-D
Output Characteristics
3-State
Features
ESD Protection
View Details
6 suppliers
Latch Type
D
Output Characteristics
3-State
Supply Voltage
5V; 5
View Details
Lansdale Semiconductor, Inc.
Supply Voltage
(-)8 VDC
Propagation Delay
59.6 ns
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details