Rochester Electronics Logic - Flip Flops SN74HCT374NS

Description
IC FF D-TYPE SNGL 8BIT 20SO
Datasheet
Description
IC FF D-TYPE SNGL 8BIT 20SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - SN74HCT374NS - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74HCT374NS
Logic - Flip Flops SN74HCT374NS
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number SN74HCT374NS
Product Name Logic - Flip Flops
fMAX 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54F379FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flip Flops - 74HCT174PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Logic - Flip Flops - 74ACT109SCX - Lingto Electronic Limited
Specs
fMAX 210 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details