Rochester Electronics Logic - Flip Flops SN74HC174DG4

Description
IC FF D-TYPE SNGL 6BIT 16SOIC
Datasheet
Description
IC FF D-TYPE SNGL 6BIT 16SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - SN74HC174DG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74HC174DG4
Logic - Flip Flops SN74HC174DG4
IC FF D-TYPE SNGL 6BIT 16SOIC

IC FF D-TYPE SNGL 6BIT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number SN74HC174DG4
Product Name Logic - Flip Flops
fMAX 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 100135J-MIL - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
Logic - Flip Flops - 74ACT374SCX - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details