Rochester Electronics Logic - Logic - Latches - SN74BCT373NS SN74BCT373NS

Description
Manufacturer: Texas Instruments Win Source Part Number: 896531-SN74BCT373NS Series: * Features: Channel IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896531-SN74BCT373NS Series: * Features: Channel IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74BCT373NS
896531-SN74BCT373NS
Logic - Logic - Latches - SN74BCT373NS 896531-SN74BCT373NS
Manufacturer: Texas Instruments Win Source Part Number: 896531-SN74BCT373NS Series: * Features: Channel IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 896531-SN74BCT373NS
Series: *
Features: Channel IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now
Logic - Latches - SN74BCT373NS - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74BCT373NS
Logic - Latches SN74BCT373NS
IC LATCH TRANSP OCTAL D 20SO

IC LATCH TRANSP OCTAL D 20SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number 896531-SN74BCT373NS SN74BCT373NS
Product Name Logic - Logic - Latches - SN74BCT373NS Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HC259DB,112 - Lingto Electronic Limited
Specs
Latch Type D
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details
SN54ACT373 Octal D-type Transparent Latches With 3-State Outputs - 5962-87556012A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0400 mA
View Details
Latches - 1727-74ALVCH16843DGGYTR-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.3V ~ 3.6V
View Details
3 suppliers