Rochester Electronics Logic - Flip Flops SN74BCT29825NT

Description
IC FF D-TYPE SNGL 8BIT 24DIP
Datasheet
Description
IC FF D-TYPE SNGL 8BIT 24DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - SN74BCT29825NT - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74BCT29825NT
Logic - Flip Flops SN74BCT29825NT
IC FF D-TYPE SNGL 8BIT 24DIP

IC FF D-TYPE SNGL 8BIT 24DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number SN74BCT29825NT
Product Name Logic - Flip Flops
fMAX 125 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details
Logic - Flip Flops - 74HCT109DB,118 - Lingto Electronic Limited
Specs
fMAX 55 MHz
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
View Details
2 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Logic - Flip Flops - 74ABT16374CMTD - Lingto Electronic Limited
Specs
fMAX 150 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details