Rochester Electronics Logic - Flip Flops SN74AS823ADW

Description
IC FF D-TYPE SNGL 9BIT 20SOIC
Description
IC FF D-TYPE SNGL 9BIT 20SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AS823ADW is a 9-bit bus-interface flip-flop featuring 3-state outputs, designed for driving capacitive or low-impedance loads. It is suitable for applications such as wider buffer registers, I/O ports, bidirectional bus drivers, and parity bus interfacing. The device operates with edge-triggered D-type inputs and includes a clock-enable (CLKEN) input to control data latching. The clear (CLR) input allows for independent resetting of the outputs. Additionally, a buffered output-enable (OE) input can place the outputs in a high-impedance state, facilitating bus line driving without additional components. The SN74AS823ADW is characterized for operation from 0°C to 70°C, making it suitable for standard temperature applications.

Datasheet Summary
Powered by GS/AI

The SN74AS823ADW is a 9-bit bus-interface flip-flop featuring 3-state outputs, designed for driving capacitive or low-impedance loads. It is suitable for applications such as wider buffer registers, I/O ports, bidirectional bus drivers, and parity bus interfacing. The device operates with edge-triggered D-type inputs and includes a clock-enable (CLKEN) input to control data latching. The clear (CLR) input allows for independent resetting of the outputs. Additionally, a buffered output-enable (OE) input can place the outputs in a high-impedance state, facilitating bus line driving without additional components. The SN74AS823ADW is characterized for operation from 0°C to 70°C, making it suitable for standard temperature applications.

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - SN74AS823ADW - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AS823ADW
Logic - Flip Flops SN74AS823ADW
IC FF D-TYPE SNGL 9BIT 20SOIC

IC FF D-TYPE SNGL 9BIT 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number SN74AS823ADW
Product Name Logic - Flip Flops
Low-level Output Current (Sink) 48 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT574APW,112 - Lingto Electronic Limited
Specs
fMAX 400 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Flip Flops - 74AUP2G80GF,115 - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 3.6V; 0.8V ~ 3.6V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Flip Flops - 7474DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers