Rochester Electronics Logic - Latches SN74AS533FN

Description
D LATCH, 1-FUNC, 8-BIT, TTL
Datasheet
Description
D LATCH, 1-FUNC, 8-BIT, TTL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - SN74AS533FN - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74AS533FN
Logic - Latches SN74AS533FN
D LATCH, 1-FUNC, 8-BIT, TTL

D LATCH, 1-FUNC, 8-BIT, TTL

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number SN74AS533FN
Product Name Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74LVT573D,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
2 suppliers
Logic - Latches - 74ACT16373MTD - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
74AC16373 16-Bit Transparent D-Type Latches With 3-State Outputs - 74AC16373DLRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
5 suppliers
Dual 4-Bit Transparent Latch - 54116/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 11 ns
View Details