Rochester Electronics Logic - Latches SN74AS373N

Description
IC OCT TRANSPAR LATCH 20-DIP
Datasheet
Description
IC OCT TRANSPAR LATCH 20-DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - SN74AS373N - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74AS373N
Logic - Latches SN74AS373N
IC OCT TRANSPAR LATCH 20-DIP

IC OCT TRANSPAR LATCH 20-DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number SN74AS373N
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LCX573BQX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN54LVTH162373 3.3-V ABT 16-Bit Transparent D-type Latches With 3-State Outputs - 5962-9763801QXA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.6V
View Details
Latches - 74LVT16373ADGG,518-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
5 suppliers
Fast CMOS Octal Transparent Latch - 5962-9223801MRA - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP; CERDIP 300 MIL
View Details