Rochester Electronics Logic - Logic - Flip Flops - SN74ALVCH374DBR SN74ALVCH374DBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 896484-SN74ALVCH374D BR Series: 74ALVCH Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width) Package: Bulk Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896484-SN74ALVCH374D BR Series: 74ALVCH Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width) Package: Bulk Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74ALVCH374DBR
896484-SN74ALVCH374DBR
Logic - Logic - Flip Flops - SN74ALVCH374DBR 896484-SN74ALVCH374DBR
Manufacturer: Texas Instruments Win Source Part Number: 896484-SN74ALVCH374D BR Series: 74ALVCH Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width) Package: Bulk Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 896484-SN74ALVCH374DBR
Series: 74ALVCH
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)
Package: Bulk
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 896484-SN74ALVCH374DBR
Product Name Logic - Logic - Flip Flops - SN74ALVCH374DBR
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Dual D-type flip-flop with set and reset; positive edge-trigger - 74HCT74BZZ - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
4 suppliers
Flip Flops - 4013BDMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.8V; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Logic - Flip Flops - 54FCT574CTLB - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details