Rochester Electronics Logic - Latches SN74ALS992NT

Description
IC READ-BACK LATCH TRI-ST 24-DIP
Datasheet
Description
IC READ-BACK LATCH TRI-ST 24-DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - SN74ALS992NT - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ALS992NT
Logic - Latches SN74ALS992NT
IC READ-BACK LATCH TRI-ST 24-DIP

IC READ-BACK LATCH TRI-ST 24-DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number SN74ALS992NT
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LCX573MSAX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 74LVC373APW,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
2 suppliers
Latches - 93L14FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-CFlatPack
View Details
2 suppliers
8-Bit Addressable Latch - 9334/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type Addressable D
Supply Voltage 7 V
Propagation Delay 25 ns
View Details