Rochester Electronics Logic - Logic - Latches - SN74ALS841NT SN74ALS841NT

Description
Manufacturer: Texas Instruments Win Source Part Number: 934558-SN74ALS841NT Series: 74ALS Operating Temperature Range: 0°C ~ 70°C Package: Tube Package: 24-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 15 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 934558-SN74ALS841NT Series: 74ALS Operating Temperature Range: 0°C ~ 70°C Package: Tube Package: 24-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 15 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74ALS841NT
934558-SN74ALS841NT
Logic - Logic - Latches - SN74ALS841NT 934558-SN74ALS841NT
Manufacturer: Texas Instruments Win Source Part Number: 934558-SN74ALS841NT Series: 74ALS Operating Temperature Range: 0°C ~ 70°C Package: Tube Package: 24-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 15 HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 934558-SN74ALS841NT
Series: 74ALS
Operating Temperature Range: 0°C ~ 70°C
Package: Tube
Package: 24-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 15
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Latches - SN74ALS841NT - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ALS841NT
Logic - Latches SN74ALS841NT
IC BUS-INTER LATCH TRI-ST 24-DIP

IC BUS-INTER LATCH TRI-ST 24-DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number 934558-SN74ALS841NT SN74ALS841NT
Product Name Logic - Logic - Latches - SN74ALS841NT Logic - Latches
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; PDIP; 24-PDIP
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74FCT162373ETPAG - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
18-bit bus-interface D-type latch; 3-State - 74ALVCH16843DGG,11 - Nexperia B.V.
Specs
Latch Type D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
CD74AC573 Octal Transparent Non-Inverting Latches with 3-State Outputs - CD74AC573M96 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
Operating Current 0.0800 mA
View Details
6 suppliers
Quad Bistable Latch - 5477/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details