Rochester Electronics Logic - Latches SN74AHCT573N

Description
IC OCT TRANSP D-TYP LATCH 20-DIP
Datasheet
Description
IC OCT TRANSP D-TYP LATCH 20-DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - SN74AHCT573N - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74AHCT573N
Logic - Latches SN74AHCT573N
IC OCT TRANSP D-TYP LATCH 20-DIP

IC OCT TRANSP D-TYP LATCH 20-DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number SN74AHCT573N
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ACQ573SC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal D-type transparent latch; 3-state - 74HC573BQ-Q100/GX - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
CD4099B CMOS 8-Bit Addressable Latch - CD4099BM - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
8 suppliers
Octal Transparent Latch 3-State Outputs - 54S373/R - Lansdale Semiconductor, Inc.
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 7 V
View Details