Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers SN74ABT8245DW

Description
SN74ABT8245 SCAN TEST DEVICES WI
Description
SN74ABT8245 SCAN TEST DEVICES WI
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ABT8245DW is a scan test device featuring octal bus transceivers, designed to support IEEE Standard 1149.1-1990 boundary scan for testing complex circuit-board assemblies. It operates in normal mode as a bus transceiver, allowing data flow between two buses (A and B) controlled by direction-control (DIR) and output-enable (OE) inputs. The device can isolate the buses when OE is high. In test mode, the device enables test circuitry for boundary-scan operations, allowing for functions such as parallel-signature analysis and pseudo-random pattern generation. The SN74ABT8245DW is characterized for operation within a temperature range of -40°C to 85°C and is available in a 24-pin SOIC package. This product is suitable for applications requiring robust testing capabilities in digital circuits.

Datasheet Summary
Powered by GS/AI

The SN74ABT8245DW is a scan test device featuring octal bus transceivers, designed to support IEEE Standard 1149.1-1990 boundary scan for testing complex circuit-board assemblies. It operates in normal mode as a bus transceiver, allowing data flow between two buses (A and B) controlled by direction-control (DIR) and output-enable (OE) inputs. The device can isolate the buses when OE is high. In test mode, the device enables test circuitry for boundary-scan operations, allowing for functions such as parallel-signature analysis and pseudo-random pattern generation. The SN74ABT8245DW is characterized for operation within a temperature range of -40°C to 85°C and is available in a 24-pin SOIC package. This product is suitable for applications requiring robust testing capabilities in digital circuits.

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT8245DW - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74ABT8245DW
Logic - Buffers, Drivers, Receivers, Transceivers SN74ABT8245DW
SN74ABT8245 SCAN TEST DEVICES WI

SN74ABT8245 SCAN TEST DEVICES WI

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74ABT8245DW
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

nRF7000 Wi-Fi 6 Companion IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 MHz
Package Type QFN
View Details
RF Transceiver ICs - 2312-DW3120SR-ND - DigiKey
Specs
Device Type Transceiver
View Details
KBMPS005070 - KBMPS005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
Modems - ICs and Modules - SI2435-D2-FT-ND - DigiKey
Specs
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details