Rochester Electronics Logic - Latches SN74ABT573DWR

Description
OCTAL TRANSPARENT D-TYPE LATCHES
Datasheet
Description
OCTAL TRANSPARENT D-TYPE LATCHES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - SN74ABT573DWR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ABT573DWR
Logic - Latches SN74ABT573DWR
OCTAL TRANSPARENT D-TYPE LATCHES

OCTAL TRANSPARENT D-TYPE LATCHES

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number SN74ABT573DWR
Product Name Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74FCT3573AQG - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 8 mA
View Details
SN54ALS573C Octal D-type Transparent Latches With 3-State Outputs - 84012012A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 27 mA
View Details
3 suppliers
Latches - 74ALVC373PW,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.65V ~ 3.6V
View Details
3 suppliers
Octal Transparent Latch - 74FCT373ATQG8 - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QSOP 150 MIL
View Details