Integrated Device Technology Octal Transparent Latch 74FCT373ATQG8

Description
The 74FCT373T is an octal transparent latch that has 3-state outputs and is intended for bus oriented applications. When Latch Enable ( LE ) is high, the flip-flops appear transparent to the data and when LE is low, the data that meets the set-up time is latched. The 74FCT373T operates at -40C to +85C. (For Mil version, see 54FCT373T )
Datasheet
Description
The 74FCT373T is an octal transparent latch that has 3-state outputs and is intended for bus oriented applications. When Latch Enable ( LE ) is high, the flip-flops appear transparent to the data and when LE is low, the data that meets the set-up time is latched. The 74FCT373T operates at -40C to +85C. (For Mil version, see 54FCT373T )
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octal Transparent Latch - 74FCT373ATQG8 - Integrated Device Technology
San Jose, CA, USA
Octal Transparent Latch
74FCT373ATQG8
Octal Transparent Latch 74FCT373ATQG8
The 74FCT373T is an octal transparent latch that has 3-state outputs and is intended for bus oriented applications. When Latch Enable ( LE ) is high, the flip-flops appear transparent to the data and when LE is low, the data that meets the set-up time is latched. The 74FCT373T operates at -40C to +85C. (For Mil version, see 54FCT373T )

The 74FCT373T is an octal transparent latch that has 3-state outputs and is intended for bus oriented applications. When Latch Enable ( LE ) is high, the flip-flops appear transparent to the data and when LE is low, the data that meets the set-up time is latched. The 74FCT373T operates at -40C to +85C. (For Mil version, see 54FCT373T )

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Latches
Product Number 74FCT373ATQG8
Product Name Octal Transparent Latch
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HC373DB112 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
CD4099B CMOS 8-Bit Addressable Latch - CD4099BPWR - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
6 suppliers
Latches - 1727-3400-ND - DigiKey
Specs
Latch Type Addressable D
Output Characteristics Standard
Supply Voltage 4.5V ~ 5.5V
View Details
5 suppliers
 - IDT74FCT2373KATP - Rochester Electronics
Integrated Device Technology
Specs
Latch Type Transparent-D
Package Type DIP; DIP20
Logic Family CMOS
View Details
2 suppliers