Rochester Electronics Logic - Logic - Latches - SN74ABT573ARGYR SN74ABT573ARGYR

Description
Manufacturer: Texas Instruments Win Source Part Number: 934488-SN74ABT573ARG YR Series: 74ABT Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 20-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-VQFN (3.5x4.5) Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 934488-SN74ABT573ARG YR Series: 74ABT Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 20-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-VQFN (3.5x4.5) Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74ABT573ARGYR
934488-SN74ABT573ARGYR
Logic - Logic - Latches - SN74ABT573ARGYR 934488-SN74ABT573ARGYR
Manufacturer: Texas Instruments Win Source Part Number: 934488-SN74ABT573ARG YR Series: 74ABT Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 20-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-VQFN (3.5x4.5) Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 934488-SN74ABT573ARGYR
Series: 74ABT
Operating Temperature Range: -40°C ~ 85°C
Package: Bulk
Package: 20-VFQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-VQFN (3.5x4.5)
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Latches
Product Number 934488-SN74ABT573ARGYR
Product Name Logic - Logic - Latches - SN74ABT573ARGYR
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ACTQ16373MTDX - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
 - 74HC595BZX - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT8016
View Details
Latches - 54F533FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 20-CFlatpack
View Details
2 suppliers