Rochester Electronics Logic - Latches SN74ABT162841DL

Description
IC 20BIT BUS-INT D-LATCH 56-SSOP
Datasheet
Description
IC 20BIT BUS-INT D-LATCH 56-SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - SN74ABT162841DL - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ABT162841DL
Logic - Latches SN74ABT162841DL
IC 20BIT BUS-INT D-LATCH 56-SSOP

IC 20BIT BUS-INT D-LATCH 56-SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number SN74ABT162841DL
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ACT563SCX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 74LVC373ADB,118-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BDG4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
Dual D Type Latch - 10530/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (-)8 VDC
Propagation Delay 30 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details