Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS388DBT SN65LVDS388DBT

Description
Manufacturer: Texas Instruments Win Source Part Number: 896360-SN65LVDS388DB T Series: 65LVDS Features: 0/8 Receiver LVDS 38-TSSOP Package: Tube Package: 38-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 38-TSSOP ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896360-SN65LVDS388DB T Series: 65LVDS Features: 0/8 Receiver LVDS 38-TSSOP Package: Tube Package: 38-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 38-TSSOP ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS388DBT - 896360-SN65LVDS388DBT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS388DBT
896360-SN65LVDS388DBT
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS388DBT 896360-SN65LVDS388DBT
Manufacturer: Texas Instruments Win Source Part Number: 896360-SN65LVDS388DB T Series: 65LVDS Features: 0/8 Receiver LVDS 38-TSSOP Package: Tube Package: 38-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 38-TSSOP ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 896360-SN65LVDS388DBT
Series: 65LVDS
Features: 0/8 Receiver LVDS 38-TSSOP
Package: Tube
Package: 38-TFSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 38-TSSOP
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 50
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 896360-SN65LVDS388DBT
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS388DBT
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3210M-KT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4001SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
DS9638QML RS-422 Dual High Speed Differential Line Driver - 5962-8754601PA - Texas Instruments
Specs
Technology RS422
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details