Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1474DGKR SN65HVD1474DGKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 934463-SN65HVD1474DG KR Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Full RS422, RS485 8-VSSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 934463-SN65HVD1474DG KR Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Full RS422, RS485 8-VSSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1474DGKR - 934463-SN65HVD1474DGKR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1474DGKR
934463-SN65HVD1474DGKR
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1474DGKR 934463-SN65HVD1474DGKR
Manufacturer: Texas Instruments Win Source Part Number: 934463-SN65HVD1474DG KR Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Full RS422, RS485 8-VSSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 934463-SN65HVD1474DGKR
Operating Temperature Range: -40°C ~ 125°C
Features: 1/1 Transceiver Full RS422, RS485 8-VSSOP
Package: Bulk
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 934463-SN65HVD1474DGKR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1474DGKR
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Modems - ICs and Modules - SI2433-F-FTR - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details